EN
  • EN
  • DE

LMH6514SQE/NOPB

Part No LMH6514SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1 CIRCUIT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Variable Gain Amplifier Circuit Differential 16-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (4x4)
Family Name LMH6514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6514SQE-ND, LMH6514SQEDKR-ND, LMH6514SQE/NOPBTR, *LMH6514SQE/NOPB, LMH6514SQEDKR, LMH6514SQECT, LMH6514SQE/NOPBCT, LMH6514SQE/NOPBDKR, LMH6514SQE, LMH6514SQETR, LMH6514SQECT-ND, LMH6514SQENOPB, LMH6514SQETR-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923363-LMH6514SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6514SQE/NOPB CAD Model

Description

The LMH6514SQE/NOPB is a highly versatile, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments to cater to a broad spectrum of applications. This advanced component is engineered to deliver outstanding performance in systems requiring precise gain control and high linearity, such as base station transceivers, radar and communication receivers, and test equipment.

Key Features

  • Wide Bandwidth: The LMH6514SQE/NOPB boasts a wide bandwidth of 600 MHz, making it suitable for high-frequency signal processing applications.
  • Digital Gain Control: Gain can be adjusted digitally over a 31.5 dB range in 0.5 dB steps, allowing for fine-tuning and adaptability to varying signal conditions.
  • High Linearity: Exhibits an exceptional third-order intercept point (OIP3) of 47 dBm at 200 MHz, ensuring minimal distortion in the output signal even at high gain settings.
  • Low Noise Figure: With a low noise figure of 9.6 dB at maximum gain, the device maintains signal integrity by minimizing added noise.
  • Single 5V Supply: Operates from a single 5V supply, simplifying power management in complex systems.
  • Power-Down Feature: Includes a power-down feature to reduce power consumption when the amplifier is not in active use, contributing to energy-efficient designs.
  • Surface-Mount Package: Comes in a compact 16-pin WQFN package, suitable for space-constrained applications.

Applications

  • Wireless Communication Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • IF Sampling Receivers
  • Software Defined Radios

The LMH6514SQE/NOPB is an ideal choice for designers looking to enhance system performance with a reliable and precise variable gain amplifier. Its combination of high bandwidth, digital gain control, and low noise operation ensures that it can meet the stringent requirements of modern electronic systems. With Texas Instruments' reputation for quality and performance, this DVGA stands out as a key component in the development of advanced communication and signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8355 $55.6710
5+ $22.8394 $114.1970
7+ $22.1256 $154.8792
10+ $21.4119 $214.1190
13+ $20.6982 $269.0766
17+ $18.5570 $315.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess