EN
  • EN
  • DE

LMH6321TSX/NOPB

Part No LMH6321TSX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 110MHZ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2900 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 2μA
Voltage - Input Offset 4mV
Operating Supply Current 14.9mA
Channel Output Current 295mA
Supply Voltage - Operating 5 V to 32 V, ±2.5 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1055262-LMH6321TSX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6321TSX/NOPB CAD Model

Description

Product Overview: LMH6321TSX/NOPB

The LMH6321TSX/NOPB is a high-performance, power operational amplifier from Texas Instruments, designed to deliver exceptional speed and drive capabilities. This component is specifically engineered to cater to applications requiring a high current output, coupled with a wide bandwidth and fast slew rate. As such, it is an ideal choice for driving a variety of loads, including high-capacity motors, actuators, and audio amplifiers in both industrial and consumer electronics.

One of the standout features of the LMH6321TSX/NOPB is its ability to deliver a continuous output current of up to 1.5A with a peak output current capability of 3A, ensuring that it can handle demanding applications with ease. Its wide supply voltage range from 6.5V to 24V provides flexibility in system design, making it suitable for both single and dual supply operations.

The device boasts a high slew rate of 2000V/μs, which allows it to respond rapidly to changes in input signals, thus maintaining signal fidelity in fast-switching applications. Furthermore, the amplifier has a wide bandwidth of 20MHz, which ensures that it can accurately amplify signals in a broad frequency range without significant distortion.

Designed with thermal protection and current limiting features, the LMH6321TSX/NOPB offers enhanced reliability and safety for your projects. These built-in protections prevent damage to the amplifier and the load in adverse conditions, thereby extending the lifespan of both the device and the overall system.

The amplifier is available in a TO-263 package, which is known for its excellent power dissipation characteristics. This package, combined with the NOPB (No Lead (Pb)) designation, indicates that the product is environmentally friendly and compliant with RoHS regulations, reducing the environmental impact of electronic waste.

In summary, the LMH6321TSX/NOPB from Texas Instruments is a versatile and robust power operational amplifier that offers high-speed, high-current drive capabilities, and is well-suited for a wide range of demanding applications. With its advanced features and protective measures, this amplifier is a reliable choice for designers looking to enhance their system performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5054 $52.5378
17+ $6.1582 $104.6894
26+ $5.9658 $155.1108
35+ $5.7734 $202.0690
45+ $5.5809 $251.1405
60+ $5.0036 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess