Overview of Texas Instruments LMH2191TME
The LMH2191TME is a versatile, low-noise mobile clock buffer from Texas Instruments designed to meet the stringent requirements of mobile handsets and GPS devices. This advanced clock buffer is engineered to distribute a clock signal to multiple subsystems within mobile applications while minimizing noise and power consumption.
Key Features
- Low Noise: The LMH2191TME provides a low-noise clock output, which is crucial for maintaining the integrity of sensitive RF and analog circuits.
- Low Power Consumption: Designed with mobile applications in mind, it operates with minimal power consumption, thereby extending battery life in portable devices.
- Multiple Outputs: It features multiple buffered outputs that offer the flexibility to drive several loads simultaneously.
- Versatile Supply Voltage: The device supports a wide range of supply voltages from 2.3V to 5.5V, making it suitable for a variety of system architectures.
Applications
The LMH2191TME is ideal for use in a range of applications, particularly where multiple clock signals are required within a single device. These applications include:
- Smartphones and Tablets
- Portable Navigation Devices (PNDs)
- Personal Digital Assistants (PDAs)
- Other handheld GPS-enabled devices
Technical Specifications
The device boasts impressive technical specifications that cater to the needs of modern mobile technology:
- Supply Voltage Range: 2.3V to 5.5V
- Output Clock Frequency: Up to 52 MHz
- Operating Temperature Range: -40°C to 85°C
- Package: The LMH2191TME is offered in a compact, space-saving micro SMD package.
Conclusion
The Texas Instruments LMH2191TME clock buffer is a high-performance solution that addresses the critical needs of power efficiency and noise reduction in mobile devices. With its robust feature set and flexible design, it stands as an essential component for designers looking to optimize their mobile applications for both performance and battery life.