EN
  • EN
  • DE

LMH2120UM

Part No LMH2120UM
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC LIN DETECTOR 6GHZ 40BD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 6GHz
RF Type CDMA, GSM, EDGE, W-CDMA
Input Range -35dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 2.9mA
Case / Package 6-DSBGA
Win Source Part Number 299593-LMH2120UM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH2120UM CAD Model

Description

The LMH2120UM is a high-performance, versatile power detector from Texas Instruments. It comes with an integrated 40 dB dynamic range coupler, suitable for power control, power amplifier linearization, transmit/receive switches, automatic gain control loops, and wireless communication devices. The LMH2120UM offers an accuracy of ±1 dB at the top end of its dynamic range and ±3 dB at the lower end.

  • Key Features:
  • Wide operating frequency range: 50 MHz to 8 GHz
  • Low quiescent current: 9 mA
  • Power-down mode
  • Space-saving micro SMD package
  • Applications:
  • Power control
  • Power amplifier linearization
  • Transmit/receive switches
  • Automatic gain control loops
  • Wireless communication devices

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0523 $51.8891
40+ $2.5045 $100.1800
62+ $2.4262 $150.4244
86+ $2.3480 $201.9280
111+ $2.2697 $251.9367
148+ $2.0349 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess