EN
  • EN
  • DE

DSC6301JI2DA-025.0000

Part No DSC6301JI2DA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343739-DSC6301JI2DA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2DA-025.0000 CAD Model

Description

Microchip Technology DSC6301JI2DA-025.0000 Crystal Oscillator

The DSC6301JI2DA-025.0000 is a high-performance, low-power crystal oscillator (XO) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed for use in a wide array of applications, including but not limited to telecommunications, computing, industrial, and consumer electronics where reliable clock signals are critical to the operation of the system.

With a frequency of 25.0000 MHz, the DSC6301 series offers a stable and accurate clock source that is essential for synchronizing digital circuits. The device is characterized by its compact 4-Pin CSMD (Ceramic Surface Mount Device) package, measuring just 2.5mm x 2.0mm, which makes it an excellent choice for space-constrained applications.

Featuring a low supply voltage range of 1.71V to 3.63V, the DSC6301JI2DA-025.0000 is optimized for low-power operations, making it ideal for battery-powered devices. It also boasts a low current consumption, further extending the battery life of portable applications. Additionally, the oscillator provides a standby function that allows the output to be disabled, thereby reducing power consumption when the clock signal is not needed.

The DSC6301JI2DA-025.0000 ensures minimal signal jitter and phase noise, which is critical for high-speed digital signal processing and communication protocols. This ensures data integrity and reliable performance in high-speed data applications. The device also offers excellent temperature stability over a broad operating temperature range, making it suitable for use in environments with varying temperature conditions.

For design flexibility, the DSC6301 series supports various output types such as CMOS, LVPECL, LVDS, and HCSL. The specific model, DSC6301JI2DA-025.0000, provides CMOS output, which is compatible with most standard digital circuits. This makes it easy to integrate into existing and new designs without requiring complex interfacing or additional components.

In summary, the DSC6301JI2DA-025.0000 from Microchip Technology is a reliable and efficient solution for providing a precise clock source in a multitude of electronic applications. Its small footprint, low power consumption, and high stability make it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess