EN
  • EN
  • DE

LMH1251MT/NOPB

Part No LMH1251MT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC RGBHV CONV/2:1 VID SW 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 1
Single Supply Voltage (V+) 4.75 V to 5.25 V
-3db Bandwidth 400MHz
Features HSYNC, RGB, VSYNC
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 140449-LMH1251MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH1251MT/NOPB CAD Model

Description

The LMH1251MT/NOPB is a high-performance, versatile product manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company

  • Function: YPbPr (Component Video) to RGBHV (VGA) converter
  • Video Processing: High-definition video processing, featuring a 2:1 MUX for two component video inputs
  • Supported Video Formats: 480i/p, 720p, 1080i
  • Supported Output Formats: VGA, SVGA, and XGA
  • Low Power Consumption: High slew rate, low differential gain, and low differential phase
  • Integrated Sync Processor: Accurate generation of all necessary sync signals
  • Power-Down Capability: When not in use, enhancing its energy efficiency
  • Package: Compact TSSOP package
  • Operating Voltage: Single 3.3V power supply

You May Also Be Interested in

Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4510 $61.8040
8+ $12.6778 $101.4224
13+ $12.2816 $159.6608
17+ $11.8854 $202.0518
22+ $11.4892 $252.7624
30+ $10.3007 $309.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess