EN
  • EN
  • DE

LTC4366HTS8-2#TRPBF

Part No LTC4366HTS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202302-LTC4366HTS8-2#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Applications Automotive
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC4366HTS8-2#TRPBF CAD Model

Description

Product Overview: LTC4366HTS8-2#TRPBF from Analog Devices Inc.

The LTC4366HTS8-2#TRPBF is a high-performance, overvoltage protection controller designed by Analog Devices Inc. to safeguard sensitive electronic components from damaging voltage levels. This advanced IC is ideal for a wide range of applications, including automotive electronics, industrial systems, and portable devices where voltage spikes and surges can be detrimental to the operation and longevity of the electronics.

Key Features

  • Surge Stopper: The LTC4366HTS8-2#TRPBF effectively limits the output voltage during an overvoltage event, preventing the connected load from experiencing excessive voltage.
  • Wide Operating Voltage Range: This device can handle a broad input voltage range, making it versatile for various power supply configurations.
  • Adjustable Output Clamp Voltage: Users can set the desired output voltage clamp level to match the requirements of their specific application, ensuring precise protection.
  • High-Temperature Operation: With a high-temperature rating, the LTC4366HTS8-2#TRPBF is suitable for environments where thermal conditions are a concern.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for space-saving PCB designs and is ideal for compact electronic assemblies.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Power Supplies
  • Telecommunications Equipment
  • Portable Electronic Devices

Reliability and Performance

The LTC4366HTS8-2#TRPBF is engineered to deliver reliable performance under harsh conditions. Analog Devices Inc. is known for its commitment to quality, and this overvoltage protection controller is no exception. It is designed to react quickly to overvoltage conditions, providing immediate protection to downstream components and ensuring the integrity of the entire system.

Conclusion

With its robust feature set and flexible application range, the LTC4366HTS8-2#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the safety and durability of their electronic systems. By integrating this device into your design, you can achieve a higher level of protection against voltage transients and extend the operational life of your products.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5407 $57.2442
12+ $8.9369 $107.2428
18+ $8.6350 $155.4300
25+ $8.0311 $200.7775
33+ $7.7292 $255.0636
41+ $7.4273 $304.5193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess