The LMH0307SQE/NOPB is a high-quality product from the globally recognized technology manufacturer, Texas Instruments. This product is an SDI reclocker, a device that is used to stabilize and enhance the quality of digital video signals. It's a part of Texas Instruments' robust portfolio of video and imaging solutions, designed to meet the demands of high-performance video applications.
- Supported Data Rates: Up to 2.97 Gbps
- Supported SDI Standards: 3G, HD, and SD SDI signals
- Automatic Rate Detection: Capability to automatically detect and adapt to the incoming data rate
- Cable Driver: Delivers excellent signal integrity, even over long cable lengths
- Package: Compact, surface-mount
- Operating Voltage: Single 2.5V or 3.3V power supply
A robust and reliable solution for high-performance video applications.