EN
  • EN
  • DE

LMH0046MH

Part No LMH0046MH
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description LMH0046 HD/SD SDI Reclocker With Dual Differential Outputs | IC SDI RECLOCKER HD/SD 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Displays
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Mounting Style SMD
Family Part Number LMH0046
Manufacturer Pack Quantity 73
MSL Level 3 (168 Hours)
Win Source Part Number 1201370-LMH0046MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0046MH CAD Model

Description

Product Overview: LMH0046MH from Texas Instruments

The LMH0046MH from Texas Instruments is a high-performance SDI Reclocker designed to manage and condition digital video signals. It is a part of TI's extensive line of advanced signal conditioning products, built to provide excellent jitter management, signal reshaping, and signal retiming for a variety of video formats.

Key Features

  • Compatibility: The LMH0046MH is versatile, supporting a wide range of data rates, including SMPTE 259M, SMPTE 292M, and SMPTE 424M. This makes it suitable for SD-SDI, HD-SDI, and 3G-SDI video formats.
  • Automatic Rate Detection: With the ability to automatically detect the data rate, this reclocker simplifies system design and enhances usability by adapting to different video standards without the need for manual intervention.
  • Low Jitter Performance: The device ensures a low jitter output, which is critical for maintaining signal integrity in broadcast applications and high-definition video systems.
  • Integrated Cable Driver: The LMH0046MH includes an integrated cable driver with selectable slew rates, providing flexibility in system design and helping to drive signals over long cables.
  • Power Efficiency: Designed with power efficiency in mind, this reclocker minimizes power consumption, which is essential for high-density designs and applications where thermal management is a concern.

Applications

The LMH0046MH is ideal for use in professional video equipment, including video switchers, routers, monitors, and cameras. Its robust feature set also makes it suitable for digital signage, video surveillance systems, and broadcast video transport systems.

Package and Quality

Encased in a compact 16-pin HTSSOP PowerPAD™ package, the LMH0046MH is designed for easy integration into a variety of hardware platforms. Texas Instruments ensures high-quality standards, providing reliability and performance for critical video applications.

Conclusion

The LMH0046MH from Texas Instruments represents a powerful solution for digital video signal conditioning. With its comprehensive support for multiple video standards, automatic rate detection, and low jitter performance, it stands out as a key component for professionals seeking to maintain signal integrity in high-definition video applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9950 $57.9900
5+ $23.7908 $118.9540
7+ $23.0474 $161.3318
9+ $22.3039 $200.7351
12+ $21.5604 $258.7248
16+ $19.3300 $309.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess