EN
  • EN
  • DE

LMG34XX-BB-EVM

Part No LMG34XX-BB-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR LMG34XX / LMG3410 Half H-Bridge Driver (Internal FET) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Half H-Bridge Driver (Internal FET)
Utilized IC / Part LMG3410
Supplied Contents Board(s)
Base Product Number LMG34
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341956-LMG34XX-BB-EVM
Ultra Librarian 3D Model Ultra Librarian LMG34XX-BB-EVM CAD Model

Description

LMG34XX-BB-EVM from Texas Instruments

The LMG34XX-BB-EVM is an evaluation module designed by Texas Instruments to facilitate the testing and experimentation of the LMG34XX family of GaN (Gallium Nitride) power transistors. This evaluation module is an essential tool for engineers and designers looking to leverage the high-efficiency and high-speed switching capabilities of GaN technology in their power conversion applications.

Key Features:

  • High-Performance GaN: The EVM features Texas Instruments' cutting-edge GaN FET technology, which offers lower switching losses, higher thermal performance, and reduced system size compared to traditional silicon FETs.
  • Optimized Layout: Designed with an optimized PCB layout to minimize loop inductance and maximize performance, the LMG34XX-BB-EVM provides an excellent platform for evaluating the dynamic performance of the GaN FETs.
  • User-Friendly Interface: The module includes easy-to-use connectors and has been developed with the end-user in mind, ensuring that setup and testing are straightforward and efficient.
  • Comprehensive Protection Features: It incorporates various protection features to safeguard the GaN devices during testing, including under-voltage lockout, over-temperature protection, and more.
  • Flexible Power Supply Options: The EVM is designed to accommodate a wide range of power supply voltages, making it versatile for different testing scenarios and power systems.

Applications:

The LMG34XX-BB-EVM is suitable for a variety of applications where high-efficiency power conversion is crucial. This includes:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Class-D Audio Amplifiers
  • Renewable Energy Systems

Support and Resources:

Texas Instruments provides extensive support and resources for the LMG34XX-BB-EVM, including detailed documentation, reference designs, and technical support to ensure a seamless evaluation experience. By using this EVM, developers can significantly accelerate the design cycle and confidently move forward with integrating GaN technology into their power solutions.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess