EN
  • EN
  • DE

SN74ACT7811-15FN

Part No SN74ACT7811-15FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 68-PLCC / Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.23x24.23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 1mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number 74ACT7811
Other Names 296-4476-5R,2156-SN74ACT7811-15FN-TI,296-4476-5,TEXTISSN74ACT7811-15FN,-SN74ACT7811-15FNR
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258857-SN74ACT7811-15FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7811-15FN CAD Model

Description

The SN74ACT7811-15FN from Texas Instruments is a high-performance, synchronous FIFO (First-In, First-Out) memory integrated circuit, designed to meet the needs of high-speed data buffering requirements in various digital systems. This FIFO memory chip is part of the SN74ACT series, which is known for its high-speed operation and reliable performance in a wide range of applications.

Key Features:

  • Capacity: The device offers a storage capacity of 1024 x 9, allowing it to manage a substantial amount of data efficiently.
  • Speed: With a 15ns read/write cycle time, the SN74ACT7811-15FN provides rapid data access, which is critical for applications requiring high-speed data processing.
  • Interface: The FIFO comes with a straightforward interface that includes separate read and write controls, simplifying integration into existing systems.
  • Voltage Range: It operates over a wide voltage range, accommodating various logic levels and ensuring compatibility with different system voltages.
  • Package: The SN74ACT7811-15FN is available in a 64-pin thin flat package (TFP), which is suitable for surface-mount technology (SMT) and saves valuable board space.

Applications:

This FIFO memory is suitable for a broad range of applications, including but not limited to:

  • Data communication
  • Telecommunications
  • Networking equipment
  • Signal processing
  • Video processing
  • Industrial control systems

Reliability and Quality:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ACT7811-15FN is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Technical Support and Resources:

Texas Instruments provides comprehensive technical support and resources, including detailed datasheets, application notes, and design resources to facilitate the integration of the SN74ACT7811-15FN into your project. Customers can also access TI's extensive support community for additional assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess