EN
  • EN
  • DE

LMG3425R050RQZT

Part No LMG3425R050RQZT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 1.2A 54VQFN / Half Bridge Driver General Purpose MOSFET (Metal Oxide) 54-VQFN (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Half Bridge
Applications General Purpose
Interface PWM
Load Type Inductive, Capacitive, Resistive
Technology MOSFET (Metal Oxide)
Rds On (Typ) 43mOhm
Current - Output / Channel 1.2A
Current - Peak Output 1.2A
Voltage - Supply 7.5V ~ 18V
Voltage - Load 7.5V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Latch Function, Slew Rate Controlled
Fault Protection Over Current, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 54-VQFN Exposed Pad
Supplier Device Package 54-VQFN (12x12)
Base Product Number LMG3425
Standard Package 250
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345864-LMG3425R050RQZT
Ultra Librarian 3D Model Ultra Librarian LMG3425R050RQZT CAD Model

Description

The LMG3425R050RQZT from Texas Instruments is a state-of-the-art gallium nitride (GaN) power stage, designed to deliver high efficiency and high-performance power conversion in a variety of applications. This advanced power solution combines an integrated GaN FET with a driver and protection features, providing a compact and reliable component for modern power electronics systems.

Key Features:

  • High Efficiency: The GaN technology offers superior switching performance with lower on-resistance and reduced switching losses, leading to higher efficiency in power conversion.
  • Integrated Driver: The LMG3425R050RQZT includes an optimized driver specifically designed for the GaN FET, simplifying the design process and reducing external component count.
  • Advanced Protection: It features overcurrent, overtemperature, and undervoltage lockout protections, ensuring safe operation under various conditions.
  • High-Frequency Operation: Capable of operating at high frequencies, this power stage enables smaller passive components, resulting in more compact and lighter power supply designs.
  • Thermal Performance: The product is housed in a QFN package that enhances thermal performance and allows for efficient heat dissipation.
  • Zero Reverse Recovery: With zero reverse recovery charge, the GaN FET reduces losses associated with diode conduction and recovery, which is particularly beneficial in hard-switching applications.

Applications:

  • AC-DC power supplies
  • DC-DC converters
  • Motor drives
  • Class-D audio amplifiers
  • Wireless power transfer systems
  • Power factor correction (PFC) circuits

With its compact size, high performance, and integrated features, the LMG3425R050RQZT is ideal for engineers looking to enhance the efficiency and power density of their systems. Texas Instruments' commitment to innovation is evident in this product, making it a smart choice for cutting-edge power conversion designs.

You May Also Be Interested in

Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0610 $66.1220
4+ $27.1270 $108.5080
6+ $26.2793 $157.6758
8+ $25.4316 $203.4528
11+ $24.5839 $270.4229
14+ $22.0407 $308.5698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess