EN
  • EN
  • DE

LME49743MTX

Part No LME49743MTX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827936-LME49743MTX
Ultra Librarian 3D Model Ultra Librarian LME49743MTX CAD Model

Description

Product Overview: LME49743MTX Audio Operational Amplifier

The LME49743MTX from Texas Instruments is a high-performance, audio operational amplifier designed for audiophile-grade applications. This op-amp provides an exceptional audio experience, thanks to its low distortion, low noise, and high slew rate which ensures a clear, dynamic audio signal for professional audio equipment.

With a voltage noise density of just 2.7nV/√Hz at 1kHz, the LME49743MTX is capable of delivering an extremely clean audio output, making it an ideal choice for high-fidelity preamplifiers and active filters. The total harmonic distortion plus noise (THD+N) is remarkably low at 0.00003% at 1kHz, which means that the audio signal is reproduced with high fidelity and minimal coloration.

The LME49743MTX boasts a wide supply voltage range from ±2.5V to ±17V, providing ample headroom for a variety of audio applications. This operational amplifier also features a high slew rate of 20V/µs, ensuring that it can handle rapid changes in the input signal without distortion. This makes it particularly suitable for handling high dynamic range audio signals.

For design flexibility, the LME49743MTX comes in a compact 14-pin TSSOP package, which is conducive to space-constrained applications. The device also offers a wide operating temperature range from -40°C to +85°C, ensuring reliable performance across a broad spectrum of environmental conditions.

Texas Instruments has equipped the LME49743MTX with a differential input stage that allows for better common-mode rejection and improved sound quality. The output stage is capable of driving 600Ω loads, making this op-amp versatile for driving both professional and consumer audio equipment.

Whether you're designing a high-end audio preamplifier, a studio-grade mixer, or any other audio application that demands the highest quality in signal amplification, the LME49743MTX from Texas Instruments is a sound choice that promises to deliver audio performance that satisfies even the most discerning audiophile.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess