EN
  • EN
  • DE

LME49740NA

Part No LME49740NA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP AMP, HIFI AUDIO, QUAD, POWERWISE; No. of Channels: 4; Min Load Impedance: 600ohm; Voltage, Supply Min: 2.5V;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 55 MHz
Case / Package DIP
Height 6.35 mm
Input Offset Voltage (Vos) 100 µV
Length 152.4 mm
Load Impedance 600 Ω
Max Operating Temperature 85 °C
Max Supply Voltage 17 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Amplifiers 4
Number of Channels 4
Number of Pins 14
Output Current 30 mA
REACH SVHC No SVHC
RoHS Compliant
Slew Rate 20 V/µs
Termination Through Hole
Weight 3.628739 g
Width 101.6 mm
Win Source Part Number 1232352-LME49740NA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49740NA CAD Model

Description

The LME49740NA from Texas Instruments is a high-performance, quad audio operational amplifier designed to deliver superior audio quality. With its ultra-low distortion and low noise, this op-amp is ideal for professional audio equipment, high-fidelity home theater systems, and studio mixers.

Key Features

  • Ultra-Low Distortion: The LME49740NA boasts an incredibly low total harmonic distortion (THD) of 0.00003%, ensuring the audio output is as true to the original as possible.
  • Low Noise: A low noise density of 2.7nV/√Hz minimizes background hiss and hum, providing a cleaner sound stage and enhancing the listening experience.
  • Wide Bandwidth: With a wide gain bandwidth of 55MHz, this op-amp can handle a broad range of frequencies, making it versatile for various audio applications.
  • High Slew Rate: A high slew rate of 20V/μs allows the LME49740NA to respond quickly to changes in input signals, which is crucial for maintaining clarity and detail in dynamic audio passages.

Applications

The LME49740NA is suited for a variety of high-end audio applications, including:

  • Professional audio mixing consoles
  • High-fidelity home theaters
  • Studio preamps and signal processing equipment
  • Audiophile-grade amplifiers and sound systems

Technical Specifications

Parameter Value
Number of Channels 4
Supply Voltage (±) 2.5V to 17V
Operating Temperature Range -40°C to +85°C
Package Type DIP-14, SOIC-14

The LME49740NA's combination of high-fidelity performance, versatility, and robustness makes it a top choice for audio enthusiasts and professionals looking to elevate their audio systems to the next level.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess