EN
  • EN
  • DE

LME49724MR/NOPB

Part No LME49724MR/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, High Fidelity, Fully-Differential Audio Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
SR - Slew Rate 18 V/μs
GBP - Gain Bandwidth Product 50MHz
Current - Input Bias 60nA
Voltage - Input Offset 200μV
Operating Supply Current 10mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1201328-LME49724MR/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LME49724
Introduction Date November 12, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LME49724MR/NOPB CAD Model

Description

Introducing the LME49724MR/NOPB from Texas Instruments

The LME49724MR/NOPB is a high-performance, quad operational amplifier (op-amp) that is part of Texas Instruments' prestigious audio amplifier portfolio. This particular device is designed to provide audiophile-grade sound quality, making it an ideal choice for professional audio applications, such as studio mixers, audio workstations, and high-end A/V receivers. Its exceptional audio performance is characterized by low distortion, low noise, and a high slew rate, ensuring a clear and dynamic audio output.

Key Features:

  • High Fidelity Audio: With its ultra-low distortion (THD+N) of 0.00003% and an impressive signal-to-noise ratio, the LME49724MR/NOPB ensures that the audio signal is amplified with utmost clarity and minimal coloration.
  • Wide Bandwidth: The device boasts a wide bandwidth of 55MHz at a gain of +10dB, providing ample headroom for a variety of audio frequencies without compromising on the integrity of the sound.
  • High Slew Rate: A high slew rate of 20V/μs allows the op-amp to respond quickly to changes in the input signal, which is crucial for maintaining the fidelity of transient sounds and high-frequency audio content.
  • Low Noise Performance: With an equivalent input noise density of just 2.7nV/√Hz at 1kHz, the LME49724MR/NOPB ensures that the audio output is free from unwanted noise and hiss, preserving the nuances of the original recording.

Applications:

  • Professional audio equipment
  • High-end A/V receivers
  • Studio mixers
  • Audio workstations
  • High-performance audio preamplifiers

The LME49724MR/NOPB comes in a 14-lead SOIC package, which is compact and suitable for space-constrained applications. Additionally, being a 'NOPB' (No Lead) product, it complies with RoHS standards, making it an environmentally conscious choice for manufacturers and designers who are committed to reducing the ecological impact of their products.

Whether you're designing a state-of-the-art audio system or upgrading an existing setup, the LME49724MR/NOPB from Texas Instruments offers the precision and quality needed to achieve superior sound performance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess