EN
  • EN
  • DE

ATMXT112S-MAU020

Part No ATMXT112S-MAU020
Manufacturer Microchip Technology
Catalog Unclassified
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Tray
Product Status Active
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.31.0001
Win Source Part Number 1046909-ATMXT112S-MAU020
Ultra Librarian 3D Model Ultra Librarian ATMXT112S-MAU020 CAD Model

Description

Introducing the ATMXT112S-MAU020 from Microchip Technology

The ATMXT112S-MAU020 is a sophisticated touch controller integrated circuit (IC) from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the maXTouch® S series, renowned for its advanced touch capabilities in a diverse range of electronic devices. The ATMXT112S-MAU020 is designed to enhance the user interface experience with its high-performance touch sensing and is ideal for applications that require a small form factor and low power consumption.

Key Features:

  • maXTouch® Technology: Utilizes Microchip's proprietary maXTouch® technology, which ensures superior touch performance, even in challenging environments.
  • High Sensitivity: The IC is highly sensitive and capable of detecting a wide range of touch inputs, from a light tap to a firm press, and can even sense through gloves.
  • Noise Immunity: Designed with excellent noise immunity, this controller performs reliably in the presence of electrical interferences, making it suitable for use in a variety of settings.
  • Low Power Consumption: The ATMXT112S-MAU020 is optimized for low power consumption, extending the battery life of portable devices.
  • Compact Design: Its small package size makes it an ideal choice for devices with limited PCB space, such as wearable technology, mobile phones, and remote controls.

Applications:

The ATMXT112S-MAU020 is versatile and can be used in a wide array of applications. Its compact size and power efficiency make it particularly suitable for:

  • Smartphones and Tablets
  • Wearable Devices
  • Home Automation Systems
  • Automotive Control Panels
  • Personal Electronics

Technical Specifications:

  • Supply Voltage: Operates at a standard voltage, ensuring easy integration into existing designs.
  • Communication: Features I2C communication interface for simple connectivity with microprocessors and microcontrollers.
  • Operating Temperature: Capable of operating over a wide temperature range, making it suitable for various environmental conditions.

With the ATMXT112S-MAU020, Microchip Technology continues to deliver innovative solutions that meet the evolving needs of touch interface designs. Whether for personal electronics or industrial applications, this touch controller IC stands out for its reliability, sensitivity, and efficiency.

You May Also Be Interested in

ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess