EN
  • EN
  • DE

LMD18201T

Part No LMD18201T
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 3A, 55V H-Bridge | IC MTR DRV BIPLR 12-55V TO220-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bi-CMOS, DMOS
Applications General Purpose
Output Current 3A
Supply Voltage (V) 12V ~ 55V
Load Voltage (V) 12V ~ 55V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-11 (Formed Leads)
Supplier Device Package TO-220-11
Family Part Number LMD18201
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1201306-LMD18201T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LMD18201T CAD Model

Description

Product Overview: LMD18201T by Texas Instruments

The LMD18201T is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This H-Bridge driver is specifically engineered to control DC motors, providing a simple and efficient solution for a wide range of motion control applications.

Key Features:

  • High Output Current: The LMD18201T offers an impressive continuous output current rating of up to 3A, with peak output current capabilities of up to 6A, making it suitable for driving a variety of medium to high-power DC motors.
  • Wide Supply Voltage Range: With an operational voltage range from 12V to 55V, this driver can accommodate motors that require a broad range of power supplies, enhancing its versatility in different system configurations.
  • Thermal Shutdown Protection: To ensure reliable operation and safeguard the device, the LMD18201T features a built-in thermal shutdown protection mechanism that activates when the junction temperature exceeds safe operating limits.
  • Integrated Freewheeling Diodes: The inclusion of internal clamp diodes provides protection against inductive voltage spikes, which are common in motor control applications, prolonging the lifespan of the motor and the driver.

Applications:

The LMD18201T is ideal for a multitude of applications that require precise and efficient motor control. These include:

  • Robotics and automated machinery
  • Automotive power accessories
  • Actuators and servo controls
  • Computer peripherals
  • Office automation machines

Quality and Reliability:

As with all Texas Instruments products, the LMD18201T is manufactured to the highest quality standards. It is designed to meet stringent industry requirements, ensuring performance, durability, and reliability for professional and hobbyist applications alike.

Easy Integration:

The LMD18201T comes in a TO-220 package, which is widely used and easy to integrate into existing designs. Its pinout is straightforward, making it simple for engineers to incorporate into their projects with minimal hassle.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The LMD18201T is not just a component; it's a robust solution for advanced motor control.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0735 $66.2205
6+ $18.1116 $108.6696
9+ $17.5456 $157.9104
12+ $16.9796 $203.7552
16+ $16.4136 $262.6176
21+ $14.7156 $309.0276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess