The LMC8101MMX/NOPB from Texas Instruments is an advanced, high-performance analog operational amplifier that offers a wide range of applications in various fields. This product is designed to provide superior performance in terms of speed, accuracy, and power efficiency. It is a part of Texas Instruments' extensive portfolio of reliable and efficient integrated circuits.
- Key Features:
- Low input bias current: 1pA at 25°C
- Low input offset voltage: 2mV
- High slew rate: 10V/µs
- Gain bandwidth product: 10MHz
- Operating Temperature Range: -40°C to 125°C
The LMC8101MMX/NOPB operational amplifier is designed to operate at a supply voltage range of 2.7V to 12V, making it ideal for battery-powered applications. This product delivers a high slew rate of 10V/µs and a gain bandwidth product of 10MHz, ensuring fast and accurate signal amplification and processing.
One of the key features of this operational amplifier is its low input bias current, which is only 1pA at 25°C. This means that the amplifier can handle high-impedance inputs without significant signal distortion, making it suitable for applications such as photodiode amplifiers and high-impedance sensor interfaces.
The LMC8101MMX/NOPB operational amplifier also boasts a low input offset voltage of just 2mV, which ensures accurate amplification of small signals. This feature makes it ideal for precision applications such as instrumentation, audio processing, and data acquisition systems.
The amplifier is available in a compact, 8-pin VSSOP package, which makes it suitable for space-constrained applications. The package is also lead-free and halogen-free, making it environmentally friendly.
In terms of reliability, the LMC8101MMX/NOPB operational amplifier is designed to withstand harsh operating conditions. It operates over a temperature range of -40°C to 125°C, ensuring reliable performance in a wide range of environments.