EN
  • EN
  • DE

LMC7301IM5X/NOPB

Part No LMC7301IM5X/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827932-LMC7301IM5X/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC7301IM5X/NOPB CAD Model

Description

Product Overview: LMC7301IM5X/NOPB

The LMC7301IM5X/NOPB is a high-performance, low-power, single operational amplifier from Texas Instruments, designed for a wide range of applications. This op-amp is notable for its tiny physical footprint, provided in a 5-pin SOT-23 package, which makes it an excellent choice for space-constrained applications.

Key Features

  • Low Power Consumption: The device is optimized for low voltage operation, making it suitable for battery-powered devices and portable applications. It can operate with a supply voltage range from 2.7V to 15.5V, ensuring versatility across different power environments.
  • High Input Impedance: With its high input impedance, the LMC7301IM5X/NOPB is ideal for sensor interfaces and other applications where minimal loading on the input signal is crucial.
  • Rail-to-Rail Output: The op-amp can swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Offset Voltage: This characteristic ensures high accuracy in amplification, making it suitable for precision applications.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, from -40°C to 85°C, allowing for reliable performance in harsh environmental conditions.

Applications

The LMC7301IM5X/NOPB from Texas Instruments is a versatile component that can be employed in a variety of electronic circuits. Its applications include, but are not limited to:

  • Portable and battery-powered electronics
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Data acquisition systems
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMC7301IM5X/NOPB is no exception. The device comes with a standard Texas Instruments warranty and has been designed to meet stringent industry standards for reliability and performance. The NOPB designation indicates that the product is lead-free (No Lead Plating), making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

With its combination of low power consumption, high precision, and small size, the LMC7301IM5X/NOPB operational amplifier is an excellent choice for designers looking to optimize their circuit designs without compromising on performance.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess