EN
  • EN
  • DE

LMC7215IMX

Part No LMC7215IMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micro-Power, Rail-to-Rail CMOS Comparators with Open-Drain/Push-Pull Outputs and TinyPak™ Package | IC COMP MICRPWR R-R CMOS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 80dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 24μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC7215
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201290-LMC7215IMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC7215IMX CAD Model

Description

The LMC7215IMX from Texas Instruments is a highly-efficient, low power comparator that is designed for a wide range of applications requiring precision voltage comparison. This device is part of the LMC family known for their reliability and performance in various electronic circuits.

Key Features

  • Low Power Consumption: The LMC7215IMX is optimized for battery-powered devices, with a typical quiescent current of only 15 µA, making it an ideal choice for portable and low-power applications.
  • High Input Impedance: It features a high input impedance, which minimizes the current draw from the input sources and preserves the integrity of the signal being compared.
  • Rail-to-Rail Output: The comparator delivers a rail-to-rail output which swings from ground to the supply voltage level, providing maximum dynamic range.
  • Fast Response Time: With a propagation delay of typically 7 µs, the LMC7215IMX is capable of fast response times, making it suitable for high-speed signal processing applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 15V, accommodating various system power supplies and allowing for flexible design options.

Applications

The LMC7215IMX is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Voltage level translation
  • Portable instrumentation

Package and Quality

The device comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Additionally, it conforms to Texas Instruments' stringent quality standards, ensuring reliable performance in demanding environments.

Conclusion

Overall, the LMC7215IMX low power comparator from Texas Instruments is an excellent choice for designers looking for a high-performance, energy-efficient solution for their voltage comparison needs. Its combination of low power consumption, high input impedance, rail-to-rail output, and fast response time, packaged in a small form factor, makes it a versatile component in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess