EN
  • EN
  • DE

LMC7215IM5

Part No LMC7215IM5
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micro-Power, Rail-to-Rail CMOS Comparators with Push-Pull/Open-Drain Outputs | IC COMP MICRPWR R-R CMOS SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 80dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 24μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number LMC7215
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201288-LMC7215IM5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Automotive
Ultra Librarian 3D Model Ultra Librarian LMC7215IM5 CAD Model

Description

The LMC7215IM5 from Texas Instruments is a high-performance, ultra low power comparator designed for a wide range of applications that require energy efficiency and high-speed performance. This device is part of the LMC family, which is renowned for its low voltage operation and low power consumption, making it an ideal choice for portable and battery-powered systems.

Key Features

  • Ultra Low Power Consumption: The LMC7215IM5 operates with a quiescent current of just 7 µA, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It has a broad supply voltage range from 2.7V to 15V, allowing flexibility in various circuit designs and compatibility with both digital and analog systems.
  • High-Speed Operation: With a propagation delay of only 7 µs, this comparator is well-suited for fast signal processing applications.
  • Push-Pull Output: The device features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor.
  • Tiny Package: The LMC7215IM5 comes in a space-saving SOT-23-5 package, which is perfect for compact PCB layouts and miniaturized electronic assemblies.

Applications

The versatility of the LMC7215IM5 makes it suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Mobile phones and PDAs
  • Alarm and security systems
  • Energy management systems
  • Process control and automation

Conclusion

Overall, the LMC7215IM5 from Texas Instruments stands out as a solid choice for designers looking for a low power, high-speed comparator that does not compromise on performance. Its ultra-low power consumption, combined with a fast response time and a versatile power supply range, make it an excellent component for the latest energy-efficient and space-constrained electronic designs.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6194 $150.6042
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3582 $300.1622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,412 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess