The LMC6582BIN is a high-quality, top-tier product from Texas Instruments, a renowned global semiconductor design and manufacturing company. It is a precision dual operational amplifier (op-amp).
- Rail-to-rail Output Swing: Ensures maximum dynamic range at the output, beneficial in single supply applications.
- Operating Voltage Range: Operates from 2.7V to 16V (single supply) or ±1.35V to ±8V (dual supply).
- Low Quiescent Current: Suitable for battery-powered applications.
- High Slew Rate: 10V/μs for handling rapid changes in the input signal.
- Enhanced ESD Protection: Ensures device reliability and longevity.
Applications include precision instrumentation, data acquisition, and process control systems.