EN
  • EN
  • DE

LMC6484AIM/NOPB

Part No LMC6484AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.3V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 110μV
Supply Current 2.6mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 15.5V, ±1.5V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6484
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201215-LMC6484AIM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing, Medical, Metering
Ultra Librarian 3D Model Ultra Librarian LMC6484AIM/NOPB CAD Model

Description

Product Overview: LMC6484AIM/NOPB

The LMC6484AIM/NOPB is a high-performance, low-power quad operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This precision op-amp is ideal for a wide range of applications, including sensor interfaces, active filters, and audio amplifiers, thanks to its impressive specifications and robust features.

Key Features:

  • Rail-to-Rail Output: The LMC6484AIM/NOPB provides a rail-to-rail output swing, which enhances the dynamic range and is particularly beneficial in single-supply operations or when interfacing with ADCs.
  • Low Input Bias Current: With an input bias current of typically 20 femtoamperes, this op-amp is suitable for precision applications, ensuring minimal error and offset.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 15.5V, making it versatile for use in both battery-powered and line-powered applications.
  • Low Power Consumption: The device features a low power consumption design, with a typical quiescent current of 500 µA per channel, beneficial for energy-sensitive designs.
  • Enhanced CMRR and PSRR: The LMC6484AIM/NOPB boasts a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) that exceeds 82 dB, reducing sensitivity to common-mode and power supply noise.

Applications:

  • Active filters
  • Data acquisition systems
  • Medical and healthcare equipment
  • Portable and battery-operated devices
  • Test and measurement equipment

Quality and Reliability:

The LMC6484AIM/NOPB is provided in a 14-pin SOIC package and is characterized for operation from -40°C to 85°C. It is compliant with the NOPB (No Lead (Pb)) standard, which makes it environmentally friendly and suitable for use in lead-free applications. Texas Instruments is known for their commitment to quality, and this product is no exception, ensuring reliable performance and longevity in your electronic designs.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the LMC6484AIM/NOPB from Texas Instruments offers the precision, reliability, and flexibility needed to meet your circuit requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess