The LMC6482IMX is a high-performance, dual operational amplifier (Op-Amp) product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This Op-Amp is a part of the LMC6482 series that offers precision specifications, high output drive, and is designed for a broad spectrum of applications.
- Rail-to-Rail Output Swing: ensures maximum dynamic range at the output
- Operating Voltage Range: from 2.5V to 15.8V
- High Input Impedance: 1012 Ω
- Low Input Bias Current: 20fA
- Low Quiescent Current: 1.3mA
- Wide Operating Temperature Range: -40°C to 85°C
The LMC6482IMX operates effectively in a wide range of applications such as signal conditioning, sensor amplification, active filters, and general-purpose amplification. It is also suitable for use in test equipment, medical instruments, and communication devices.