EN
  • EN
  • DE

LMC6482AMJ/883

Part No LMC6482AMJ/883
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ULTRA-LOW BIAS CURRENT, PRECISIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.3V/µs
Gain Bandwidth Product 1.25 MHz
Current - Input Bias 25 pA
Voltage - Input Offset 750 µV
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 15.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 618524-LMC6482AMJ/883
Ultra Librarian 3D Model Ultra Librarian LMC6482AMJ/883 CAD Model

Description

LMC6482AMJ/883 Precision Operational Amplifier

The LMC6482AMJ/883 is a high-performance, precision operational amplifier from Texas Instruments, designed to offer a wide range of features suitable for a multitude of electronic applications. This particular model is known for its exceptional accuracy and stability, making it an ideal choice for critical signal processing tasks.

Key Features:

  • Supply Voltage Range: The LMC6482AMJ/883 operates on a supply voltage range from 2.7V to 15.5V, accommodating a variety of power requirements for different systems.
  • Rail-to-Rail Output: This op-amp features a rail-to-rail output swing, which ensures maximum dynamic range, especially useful in low-voltage applications.
  • Low Input Bias Current: The device boasts a very low input bias current, which is critical for high-impedance sensor interfaces and precision applications.
  • Extended Temperature Range: With an operational temperature range of -55°C to +125°C, the LMC6482AMJ/883 is suitable for military and aerospace applications that require reliability under extreme conditions.
  • Low Distortion: High fidelity signal amplification is assured with low total harmonic distortion (THD), making it a good fit for audio and other sensitive analog signal processing tasks.

Applications:

The versatility of the LMC6482AMJ/883 allows it to be used in a wide array of applications. These include:

  • High-precision data acquisition systems
  • Instrumentation and control systems
  • Active filters and oscillators
  • Audio electronics
  • Medical equipment
  • Military and aerospace electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LMC6482AMJ/883 is no exception. The device is manufactured to meet high standards, ensuring dependable performance for critical applications. Its robust design is geared towards meeting the stringent requirements of the military and aerospace sectors, attesting to its reliability and durability.

Whether you are designing a sophisticated audio interface, a sensitive medical device, or a rugged piece of military hardware, the LMC6482AMJ/883 from Texas Instruments provides the precision and reliability needed to get the job done.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2482 $53.2482
3+ $43.6908 $131.0724
4+ $42.3255 $169.3020
5+ $40.9601 $204.8005
7+ $39.5948 $277.1636
9+ $35.4988 $319.4892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess