EN
  • EN
  • DE

EMC1074-A-AIZL-TR

Part No EMC1074-A-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name EMC1074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870403-EMC1074-A-AIZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1074-A-AIZL-TR CAD Model

Description

The EMC1074-A-AIZL-TR is a sophisticated, high-precision temperature sensor developed by Microchip Technology, designed to meet the demanding requirements of advanced electronic systems. This precision sensor is an ideal solution for thermal management and monitoring in a wide range of applications, including computer systems, office electronics, telecommunication devices, and industrial equipment.

Key Features

  • Multiple Temperature Zones: The EMC1074-A-AIZL-TR can monitor up to seven temperature zones, providing comprehensive thermal data to ensure optimal performance and prevent overheating.
  • High Accuracy: With an accuracy of ±1°C for external diode temperatures, this sensor ensures precise measurements, crucial for maintaining system stability and reliability.
  • Programmable Resolution: It offers programmable resolution for the external diode temperature readings, allowing customization for various precision needs.
  • SMBus Interface: The device features an SMBus 2.0-compatible interface, facilitating easy integration into existing bus systems for efficient communication.
  • Resistance Error Correction: It includes resistance error correction, which compensates for temperature reading errors due to PCB trace resistance.
  • Ideality Configuration: The EMC1074-A-AIZL-TR allows for ideality factor configuration, enabling fine-tuning for different types of external diodes.
  • Low Power Consumption: Designed for energy efficiency, the sensor operates with low power consumption, making it suitable for battery-powered devices.

Package and Availability

The EMC1074-A-AIZL-TR is available in a compact, lead-free, RoHS-compliant package, ensuring it meets global environmental standards. The 'TR' suffix indicates that the product is offered in tape and reel packaging, which is convenient for automated assembly processes.

Applications

Due to its versatility and high precision, the EMC1074-A-AIZL-TR is extensively used in various applications, including:

  • Desktop and Laptop Computers
  • Servers and Storage Systems
  • Networking Equipment
  • Office Electronics
  • Industrial Control Systems

With its comprehensive feature set and Microchip Technology's commitment to quality, the EMC1074-A-AIZL-TR stands out as a reliable and essential component for thermal management solutions.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6784 $50.8800
180+ $0.5567 $100.2060
280+ $0.5393 $151.0040
385+ $0.5219 $200.9315
500+ $0.5045 $252.2500
665+ $0.4523 $300.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,019 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess