EN
  • EN
  • DE

LMC6464BIM/NOPB

Part No LMC6464BIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 50KHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.028 V/μs
Gain Bandwidth Product (GBP) 50kHz
Current - Input Bias 0.15pA
Voltage - Input Offset 250μV
Operating Supply Current 90μA
Channel Output Current 75mA
Supply Voltage - Operating 3 V to 15.5 V, ±1.5 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1055153-LMC6464BIM/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Medical, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC6464BIM/NOPB CAD Model

Description

The LMC6464BIM/NOPB is a high-performance, low-power quad operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' LMC family, which is renowned for its precision and reliability in various electronic applications.

Key Features

  • Supply Voltage Range: The LMC6464BIM/NOPB operates on a supply voltage range of 4.5V to 15.5V, accommodating a wide array of applications from battery-powered devices to industrial equipment.
  • Low Power Consumption: With a quiescent current of just 25 µA per amplifier, this device is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Rail-to-Rail Output: The operational amplifier provides rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial in single-supply operations.
  • Input Common-Mode Voltage Range: It includes an input common-mode voltage range that includes ground, making the device suitable for single-supply operation and simplifying its integration into various circuit designs.
  • Low Input Bias Current: The LMC6464BIM/NOPB boasts a low input bias current of 1 pA, which is ideal for precision applications and reduces errors in high impedance circuits.

Applications

The versatility of the LMC6464BIM/NOPB makes it an excellent choice for a broad range of applications. It is commonly used in sensor interfaces, battery-powered devices, and portable instrumentation due to its low power consumption and wide supply voltage range. Additionally, its precision characteristics make it suitable for data acquisition systems, active filters, and medical instrumentation.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMC6464BIM/NOPB comes in a 14-pin SOIC package and is characterized for operation from -40°C to +85°C. It is also supplied in a lead-free package, which is compliant with RoHS regulations, minimizing the environmental impact and ensuring compatibility with green manufacturing processes.

Ordering Information

The product is available for order under the part number LMC6464BIM/NOPB. Texas Instruments provides comprehensive technical support and documentation, making the integration of the LMC6464BIM/NOPB into your next project seamless and straightforward.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4250 $56.5500
13+ $7.7334 $100.5342
21+ $7.4917 $157.3257
28+ $7.2500 $203.0000
36+ $7.0084 $252.3024
48+ $6.2834 $301.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess