EN
  • EN
  • DE

LMC6084AIMX

Part No LMC6084AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 150μV
Supply Current 2.2mA
Current - Output / Channel 34mA
Supply Voltage , Single/Dual (±) 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6084
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201189-LMC6084AIMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6084AIMX CAD Model

Description

The LMC6084AIMX is a high-performance, precision operational amplifier from Texas Instruments, designed to offer a perfect balance between low voltage noise and low power consumption. This op amp is part of the LMC family, which is renowned for its advanced silicon-gate CMOS technology, providing an excellent solution for a wide range of analog signal processing tasks.

Key Features

  • Ultra-low Input Offset Voltage: The LMC6084AIMX boasts an ultra-low input offset voltage, which significantly reduces error in high-precision applications, ensuring accurate signal amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth product of 15.5 MHz, this op amp can handle a wide range of frequencies, making it suitable for audio processing, filters, and fast signal conditioning.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, such as sensor amplifiers and integrators.
  • Single-Supply Operation: Capable of operating from a single supply ranging from +5V to +15V, the LMC6084AIMX is versatile for various circuit designs, reducing complexity and component count.
  • Output Swing: The rail-to-rail output swing of this operational amplifier ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.

Applications

The LMC6084AIMX is ideal for a variety of applications that require precision and efficiency. It is commonly used in:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Professional Audio Equipment
  • Analog Filters
  • Sensor Interfaces

Product Specifications

Parameter Value
Package Type SOIC-14
Temperature Range -40°C to +85°C
Number of Channels 4
Supply Voltage (Min) +5V
Supply Voltage (Max) +15V

Overall, the LMC6084AIMX from Texas Instruments is a robust and reliable choice for designers seeking an op amp that delivers precision without compromising on power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess