EN
  • EN
  • DE

SNJ5406J

Part No SNJ5406J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336183-SNJ5406J
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low 250µA, 30mA
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C (TA)
Grade -
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Ultra Librarian 3D Model Ultra Librarian SNJ5406J CAD Model

Description

Product Overview: SNJ5406J Hex Inverter Buffers/Drivers from Texas Instruments

The SNJ5406J is a high-performance hex inverter buffer/driver designed to interface between high-level digital logic circuits and analog or digital display devices. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of their 5400 series, which is known for its robust performance in a wide range of applications. The SNJ5406J is particularly suitable for driving high-capacitance loads and low-impedance applications with its high current output capability.

Key Features:

  • Logic Type: Inverter Buffers/Drivers
  • Number of Circuits: Hex (6 Independent Circuits)
  • Output Current: High-current outputs with up to 40 mA drive capability
  • Voltage Range: Operates at a wide range of voltages, compatible with TTL levels
  • Package Type: Housed in a durable J package
  • Temperature Range: Military-grade temperature range, ensuring reliable operation under extreme conditions

The SNJ5406J offers a robust solution for systems that require strong signal driving capabilities. Its ability to source and sink high currents makes it an ideal choice for driving lamps, relays, or printer hammers in a variety of military, industrial, and commercial applications. The hex configuration allows for multiple uses within a single package, providing a compact and efficient design solution.

Applications:

The versatility of the SNJ5406J allows it to be used in a wide array of applications. Some common uses include:

  • Logic signal buffering and amplification
  • Driving high-capacitance loads
  • Interfacing with high-power devices such as relays and solenoids
  • Level shifting to adjust signal voltage thresholds

With its proven reliability and Texas Instruments' commitment to quality, the SNJ5406J is an excellent choice for designers looking for a high-current buffer/driver solution. Whether it's for rugged military environments or precise industrial processes, this device delivers the performance needed for critical applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4748 $55.4244
7+ $15.1588 $106.1116
11+ $14.6851 $161.5361
15+ $14.2114 $213.1710
19+ $13.7377 $261.0163
25+ $12.3165 $307.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,079 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess