EN
  • EN
  • DE

LMC6062AIM

Part No LMC6062AIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.35V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Supply Current 40μA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6062
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201166-LMC6062AIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6062AIM CAD Model

Description

The LMC6062AIM is a high-precision operational amplifier produced by Texas Instruments, designed to offer a perfect blend of features that make it ideal for a wide range of applications. This operational amplifier stands out due to its ultra-low input offset voltage, low input bias current, and the fact that it is designed with CMOS technology, which ensures low power consumption.

Key Features:

  • Ultra-Low Input Offset Voltage: The LMC6062AIM offers an impressive input offset voltage that is typically around 100 µV, making it highly suitable for applications requiring precise voltage measurements and signal conditioning.
  • Low Input Bias Current: With an input bias current typically as low as 25 fA, this operational amplifier is an excellent choice for sensor interfaces and applications where maintaining signal integrity is critical.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5V to 15.5V, providing design flexibility for both single-supply and dual-supply operations.
  • CMOS Technology: The use of CMOS technology not only ensures low power consumption but also provides high input impedance, which is beneficial for buffering and high-resistance sensing applications.
  • Rail-to-Rail Output: The LMC6062AIM can drive its output to within millivolts of the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.

Applications:

  • Medical instrumentation
  • Precision data acquisition systems
  • Electronic scales
  • Battery-powered devices
  • Industrial process controls

The LMC6062AIM comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design and reliability make it a preferred choice among engineers and designers for developing high-performance circuits that require precision and efficiency.

Overall, the LMC6062AIM from Texas Instruments is a versatile and reliable component that delivers high accuracy, low power consumption, and ease of use, making it a valuable addition to any electronic system requiring a precision operational amplifier.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6274 $52.5480
47+ $2.1558 $101.3226
72+ $2.0885 $150.3720
99+ $2.0211 $200.0889
128+ $1.9537 $250.0736
172+ $1.7516 $301.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,258 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess