EN
  • EN
  • DE

LMC6044IMX/NOPB

Part No LMC6044IMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6044 CMOS Quad Micropower Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.02 V/μs
GBP - Gain Bandwidth Product 100kHz
Current - Input Bias 0.002pA
Voltage - Input Offset 1mV
Operating Supply Current 52μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 15.5 V, ±2.25 V ~ 7.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1201159-LMC6044IMX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMC6044
Introduction Date November 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6044IMX/NOPB CAD Model

Description

Product Overview: LMC6044IMX/NOPB

The LMC6044IMX/NOPB is a high-performance, low-power CMOS operational amplifier offered by Texas Instruments. This precision op-amp is designed to operate with a single or dual supply and is characterized by its low input bias currents, high speed, and low power consumption. It is an ideal choice for battery-powered systems and applications requiring high accuracy and efficiency.

Key Features

  • Low Voltage Operation: The LMC6044IMX/NOPB can operate at a supply voltage range from 2.7V to 15.5V, making it versatile for various applications, from portable devices to industrial equipment.
  • Ultra-Low Input Bias Current: With an input bias current of typically 20 fA, this op-amp ensures minimal error in high-impedance applications, making it suitable for precision instrumentation and sensor interfacing.
  • Low Power Consumption: It has a low supply current of 60 μA per channel, which helps in extending battery life in portable devices.
  • High Output Drive: Despite its low power consumption, the LMC6044IMX/NOPB can drive large capacitive loads while maintaining stability.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.

Applications

The versatility of the LMC6044IMX/NOPB makes it suitable for a wide range of applications, including:

  • Portable and compact devices
  • Medical instrumentation
  • Sensor systems
  • Analog filters
  • Data acquisition systems
  • Electronic scales
  • Battery-operated devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMC6044IMX/NOPB is no exception. It is available in an 8-pin SOIC package and is specified for operation from -40°C to 85°C (TA). The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

With its combination of low power, high precision, and wide supply voltage range, the LMC6044IMX/NOPB operational amplifier is a reliable solution for designers looking to optimize performance while maintaining power efficiency in their circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1353 $51.3530
24+ $4.2136 $101.1264
37+ $4.0820 $151.0340
51+ $3.9503 $201.4653
66+ $3.8186 $252.0276
88+ $3.4236 $301.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess