EN
  • EN
  • DE

LMC6035IMMX

Part No LMC6035IMMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6035/LMC6035-Q1/LMC6036 Low Power 2.7V Single Supply CMOS Operational | IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 500μV
Supply Current 650μA
Current - Output / Channel 8mA
Supply Voltage , Single/Dual (±) 2V ~ 15.5V, ±1V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LMC6035
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201132-LMC6035IMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6035IMMX CAD Model

Description

The LMC6035IMMX from Texas Instruments is a high-performance, low-power operational amplifier that is designed to offer precision and stability in a variety of applications. This op-amp features rail-to-rail output swing, which ensures maximum dynamic range when operating from low supply voltages, making it ideal for battery-powered devices and portable equipment.

Key Features:

  • Supply Voltage Range: The LMC6035IMMX operates from a supply voltage range of 2.7V to 15V, accommodating a wide array of applications from low-voltage battery-operated systems to higher voltage industrial equipment.
  • Low Power Consumption: With a typical quiescent current of just 155 µA, this op-amp is optimized for power-sensitive applications, allowing for extended battery life and reduced power costs.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail maximizes the signal dynamic range, particularly beneficial in low-voltage operations.
  • Input Common-Mode Voltage Range: The LMC6035IMMX includes an input common-mode voltage range that extends from 0V to VCC - 1.5V, providing enhanced flexibility in various circuit configurations.
  • Low Input Bias Current: The input bias current is as low as 20 pA, which is crucial for high-impedance sensor applications and precision integrators.
  • Unity-Gain Stable: This operational amplifier is stable for gains as low as one, which is essential for buffer and voltage follower configurations.

Applications:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Sensor interfaces
  • Medical instrumentation
  • Active filters
  • Audio applications

The LMC6035IMMX comes in a small-outline integrated circuit (SOIC) package, specifically the 8-pin MSOP, which is suitable for space-constrained applications. Its robust design ensures reliable performance across a broad range of operating conditions. Whether you're designing a precision sensor interface or a portable audio device, the LMC6035IMMX offers the perfect blend of power efficiency and operational excellence.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9007 $57.0210
65+ $1.5596 $101.3740
100+ $1.5109 $151.0900
140+ $1.4621 $204.6940
180+ $1.4134 $254.4120
240+ $1.2672 $304.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,227 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess