The LMC6035IMM from Texas Instruments is a high-performance, low power dual operational amplifier that offers precision and stability, ideal for a wide range of applications. This particular model is part of the LMC family, renowned for its low voltage operation and power efficiency, making it a perfect fit for battery-operated devices.
Key Features
- Low Supply Voltage: The LMC6035IMM operates at a supply voltage range from 2.7V to 15.5V, providing versatility in both single and split supply operations.
- Ultra-Low Input Bias Current: With an input bias current of only 20 fA, it ensures high accuracy in applications that require a high input impedance.
- Low Power Consumption: It consumes a mere 50 µA of supply current per channel, which is ideal for power-sensitive applications.
- High Output Drive: Despite its low power design, it can drive loads as low as 600Ω, making it suitable for audio and other signal processing tasks.
- Low Input Offset Voltage: The device features a low input offset voltage of 0.25 mV, ensuring precision in measurement and control systems.
Applications
The versatility of the LMC6035IMM allows it to be used in a multitude of applications, including:
- Portable and battery-powered instruments
- Sensor interfaces
- Medical equipment
- Analog filters
- Audio electronics
- Data acquisition systems
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
15.5V
Operating Temperature Range
-40°C to 85°C
Package/Case
MSOP-8
The LMC6035IMM is available in an MSOP-8 package, offering a compact solution without compromising on performance. With its low power consumption and high accuracy, it is an excellent choice for designers looking to enhance the efficiency and precision of their electronic systems.