EN
  • EN
  • DE

LMC6032IN

Part No LMC6032IN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CMOS Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 1.1V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 0.04pA
Voltage - Input Offset 1mV
Supply Current 750μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.75V ~ 15.5V, ±2.38V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LMC6032
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201126-LMC6032IN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian LMC6032IN CAD Model

Description

The LMC6032IN is a high-quality, precision operational amplifier from Texas Instruments, designed to meet a wide range of applications requiring low input offset voltage and high input impedance. This operational amplifier is particularly suitable for industrial, automotive, and consumer electronics where accuracy and stability are of paramount importance.

Key Features

  • Low Input Offset Voltage: The LMC6032IN boasts an impressive low input offset voltage, which significantly reduces error in signal processing applications, ensuring high accuracy in measurements and control systems.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes loading on the input source, making it ideal for interfacing with high-impedance sensors or for use in sample-and-hold circuits.
  • Low Power Consumption: Designed for efficiency, the LMC6032IN consumes low power, which helps in extending battery life in portable devices and reduces thermal stress in precision circuits.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range, accommodating various applications and making it versatile for both single-supply and dual-supply operations.
  • Rail-to-Rail Output: The operational amplifier features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in low-voltage applications.

Applications

The LMC6032IN is adept for a variety of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Analog Filters
  • Medical Instrumentation
  • Automotive Sensors and Controls
  • Battery-Powered Devices

Quality and Reliability

As with all Texas Instruments products, the LMC6032IN is manufactured to the highest quality standards, ensuring reliability and performance in the field. Whether used in high-precision industrial equipment or sensitive medical devices, this operational amplifier delivers consistent and dependable results.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8128 $52.8320
150+ $0.6670 $100.0500
235+ $0.6461 $151.8335
320+ $0.6253 $200.0960
415+ $0.6044 $250.8260
555+ $0.5419 $300.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess