EN
  • EN
  • DE

NVT210CMTR2G

Part No NVT210CMTR2G
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Temperature Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Operating Supply Voltage 2.8 V ~ 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2.5°C
Test Condition -20°C ~ 110°C
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-WDFN (2x2)
Win Source Part Number 1232730-NVT210CMTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NVT210
Introduction Date March 30, 2011
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NVT210CMTR2G CAD Model

Description

ON Semiconductor NVT210CMTR2G Product Overview

The NVT210CMTR2G is a sophisticated, high-performance product from ON Semiconductor, designed to meet the needs of modern electronic systems. This device is part of ON Semiconductor's extensive portfolio of integrated circuits that are engineered to provide reliable and efficient solutions for a wide range of applications.

Key Features

  • High Integration: The NVT210CMTR2G integrates multiple functions into a single chip, which helps in reducing the number of components in a system. This can lead to cost savings and a reduction in the overall footprint of the electronic design.
  • Low Power Consumption: This product is designed for energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Robust Performance: ON Semiconductor products are known for their reliability, and the NVT210CMTR2G is no exception. It is built to deliver consistent performance even under varying conditions and stress levels.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the NVT210CMTR2G offers improved functionality and performance compared to previous generation products.

Applications

The NVT210CMTR2G is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NVT210CMTR2G is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of the industry. Customers can trust this product to perform reliably over its intended lifespan.

Environmental Considerations

Environmentally conscious, the NVT210CMTR2G is designed with green standards in mind. ON Semiconductor ensures that its products comply with various international regulations concerning hazardous substances, making this product not only efficient but also environmentally friendly.

In conclusion, the NVT210CMTR2G from ON Semiconductor is an exceptional product that combines integration, efficiency, and reliability. Its suitability for a diverse range of applications makes it a valuable component in any electronic system designer's toolkit.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess