EN
  • EN
  • DE
  • IT

LMC6024IMX

Part No LMC6024IMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.11V/μs
Gain Bandwidth Product 350kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 1mV
Supply Current 160μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.75V ~ 15.5V, ±2.38V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6024
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719031-LMC6024IMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6024IMX CAD Model

Description

The LMC6024IMX is a high-performance, low-power operational amplifier provided by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit is designed to offer precision and stability, which are crucial in sensitive electronic applications. The LMC6024IMX is part of the CMOS family, which is renowned for its low power consumption and high input impedance.

Key Features

  • Supply Voltage: The LMC6024IMX operates on a supply voltage range of 4.5V to 15.5V, making it versatile for various applications that require different voltage levels.
  • Low Input Bias Current: With an input bias current of only 20 fA, this operational amplifier is ideal for applications that require minimal input current, such as sensor interfaces and sample-and-hold circuits.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity and making the device suitable for high-impedance sensor applications.
  • Low Power Consumption: The CMOS technology ensures that the LMC6024IMX has a low power consumption, which is beneficial for battery-powered and energy-efficient designs.
  • Rail-to-Rail Output: The operational amplifier can swing its output voltage from the supply rail to rail, maximizing the dynamic range in single-supply operations.

Applications

  • Portable Instruments
  • Test Equipment
  • Sensor Interfaces
  • Data Acquisition Systems
  • Electronic Scales
  • Medical Instrumentation

The LMC6024IMX is available in an SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Its extended temperature range and robust design make it reliable for industrial and automotive environments, ensuring consistent performance under varying conditions.

By integrating the LMC6024IMX into your design, you are choosing a product from Texas Instruments that is backed by decades of engineering expertise and a commitment to quality. Whether you are designing a precision analog circuit or looking for a reliable op-amp for general-purpose use, the LMC6024IMX is a solid choice that offers both performance and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess