EN
  • EN
  • DE

LMC567CN

Part No LMC567CN
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Tone Decoder 8-Pin PDIP T/R / IC TONE DECODER CMOS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Tone Decoder
Number of Circuits 1
Supply Voltage - Operating 2 V to 9 V
Power (Watts) 500mW
Temperature Range - Operating -25°C to 100°C
Mounting Through Hole
Case / Package 8-PDIP
Includes Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Win Source Part Number 082863-LMC567CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMC567
Introduction Date June 01, 1999
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMC567CN CAD Model

Description

The LMC567CN is a high-performance, low-power, easy-to-use, highly stable, and reliable tone decoder chip produced by Texas Instruments, a renowned global semiconductor design and manufacturing company.

This product provides a complete signal processing solution for a wide range of applications. It is equipped with a phase-locked loop, a versatile device used for frequency control. This makes it ideal for applications such as touch-tone decoding, remote controls, frequency monitoring and measurement, and many more.

  • Operating Voltage Range: 2V to 9V
  • Input Signal Frequency: up to 500kHz
  • Current Draw: typical 2.3mA
  • Temperature Drift: typical 20ppm/°C

The LMC567CN requires minimal external components, simplifying the design process and reducing the overall system cost. It has an on-chip voltage regulator and a wide operating voltage range, making it a highly versatile and flexible solution.

The LMC567CN is known for its robustness and reliability. It is built with Texas Instruments' high-quality standards, ensuring a long operational life and excellent performance even under challenging conditions.

In conclusion, the LMC567CN from Texas Instruments is a high-performance, low-power, and easy-to-use tone decoder chip that provides a complete signal processing solution. Its versatility, flexibility, and reliability make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Others
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Lowest to $5.6191
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7172 $50.2040
170+ $0.5885 $100.0450
265+ $0.5701 $151.0765
365+ $0.5517 $201.3705
470+ $0.5334 $250.6980
630+ $0.4782 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess