The LMC555CMMX/NOPB is a high-quality, high-performance CMOS Timer from Texas Instruments, a renowned manufacturer of semiconductors and integrated circuits. This product is a part of the 555 timer family, which is renowned for its high reliability and versatility. The LMC555CMMX/NOPB is specifically designed to provide precise timing and oscillation applications, making it an ideal component for a wide range of electronic devices.
- Low Power Consumption: Operates on a voltage supply range from 1.5V to 15V, with a low supply current of 120µA at 5V.
- High Frequency Operation: Can operate at frequencies up to 3MHz.
- High Output Current Drive Capability: Can source or sink currents up to 100mA.
- Package: 8-Pin VSSOP.
- Temperature Stability: Temperature coefficient of 50ppm/°C.
- Safety and Reliability: RoHS compliant and Lead-free.