EN
  • EN
  • DE

N484-3M8-LC12

Part No N484-3M8-LC12
Manufacturer Tripp Lite
Catalog Patchbay, Jack Panel Accessories
Description 40GB-10GB BREAKOUT CASSETTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Mfr Tripp Lite
Package Bulk
Product Status Active
Accessory Type Breakout Cassette
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.8585
Win Source Part Number 766429-N484-3M8-LC12
Ultra Librarian 3D Model Ultra Librarian N484-3M8-LC12 CAD Model

Description

The Tripp Lite Breakout Cassette is a versatile accessory for patchbay and jack panel setups.

  • Packaging: Bulk
  • Product Status: Active
  • Compatibility: Boxes, Enclosures, Racks
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
STRAIN RELIEF BAR EXTENDS 7 INCH
Need more? Email Us
Panduit Corp
MINI COM 6-PORT QUICKNET PATCH P
Need more? Email Us
Switchcraft Inc.
COVER USED WITH KIT DS301
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR, 7" MULTI-DEPT
Need more? Email Us
Panduit Corp
48-PORT SHIELDED HIGH DENSITY PA
Need more? Email Us
Neutrik
NPPA-NB Fiber Optic Connectors
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR EXTENDS 5 INCH
Lowest to $66.8416
Neutrik
NZPFD-4ST Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
1.5 RU MTG RACK-MAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess