EN
  • EN
  • DE

LM98725CCMTX

Part No LM98725CCMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 3 Channel, 16-Bit, 81 MSPS Analog Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201005-LM98725CCMTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM98725CCMTX CAD Model

Description

The LM98725CCMTX is a highly integrated, advanced analog front end (AFE) solution from Texas Instruments, designed to cater to the demanding requirements of high-speed imaging and scanning applications. This precision AFE is particularly suitable for medical imaging systems, industrial inspection equipment, and high-speed document scanners, providing a seamless interface between analog image sensors and digital processors.

Key Features

  • High-Performance Analog-to-Digital Conversion: The device includes a 16-bit, 65 MSPS (mega-samples per second) analog-to-digital converter (ADC) that ensures accurate and rapid conversion of analog signals to digital, capturing fine details and subtle nuances of the input signal.
  • Integrated CCD/CIS Sensor Interface: With a dedicated interface for Charge-Coupled Device (CCD) and Contact Image Sensor (CIS), the LM98725CCMTX simplifies the design and enhances the performance of imaging systems.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for precise control of the input signal gain, which is vital for optimizing the dynamic range and improving the signal-to-noise ratio of the system.
  • Correlated Double Sampling (CDS): The CDS feature reduces sensor noise and enhances image quality by correlating two separate samples from the same input charge.
  • Flexible Interface: The LM98725CCMTX provides a variety of digital output formats, including LVDS (Low-Voltage Differential Signaling) and CMOS, to ensure compatibility with a wide range of digital processors and FPGAs.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal power draw, making it ideal for portable and battery-powered applications.

Applications

The versatility and high performance of the LM98725CCMTX make it an excellent choice for a variety of applications, including:

  • Medical Imaging Systems (e.g., X-ray, Ultrasound)
  • Industrial Inspection and Quality Control
  • High-Speed Document Scanning
  • Scientific Instrumentation

With its advanced features and robust design, the LM98725CCMTX from Texas Instruments stands out as a top-tier solution for any application requiring high-speed, high-precision analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9237 $69.8474
4+ $28.6553 $114.6212
6+ $27.7598 $166.5588
8+ $26.8644 $214.9152
10+ $25.9689 $259.6890
13+ $23.2825 $302.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess