EN
  • EN
  • DE

LM98555CCMH

Part No LM98555CCMH
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LM98555 CCD Driver | IC CCD DRIVER 64-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications CCD Driver
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 64-TSSOP
Family Part Number LM98555
Manufacturer Pack Quantity 28
MSL Level 4 (72 Hours)
Win Source Part Number 1200994-LM98555CCMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM98555CCMH CAD Model

Description

Product Overview: LM98555CCMH from Texas Instruments

The LM98555CCMH is a cutting-edge integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a wide range of applications. This particular product is designed to cater to the demanding needs of modern electronic systems, offering a robust feature set that ensures efficient operation and longevity.

Key Features

  • High Precision: The LM98555CCMH is built to deliver precise results, making it suitable for applications that require accurate signal processing and control.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, designed to minimize power usage without sacrificing performance, making it ideal for battery-powered devices.
  • Durability: Constructed with Texas Instruments' commitment to quality, this IC is engineered to withstand the rigors of operation in challenging environments.
  • Versatility: Its broad range of applications includes industrial, automotive, communication, and consumer electronics, demonstrating its adaptability to various market segments.

Applications

The LM98555CCMH is adept at handling complex tasks in diverse electronic systems. It is particularly well-suited for use in:

  • Automotive systems, where reliability under harsh conditions is paramount.
  • Communication equipment, which demands high-speed data processing and accuracy.
  • Consumer electronics, where users expect seamless operation and energy efficiency.
  • Industrial machinery, which requires robust components capable of continuous operation.

Technical Specifications

The technical specifications of the LM98555CCMH include a range of operational parameters that ensure compatibility with a variety of designs and requirements. Users can refer to the comprehensive datasheet provided by Texas Instruments for detailed electrical characteristics, pin configurations, and package details.

In conclusion, the LM98555CCMH from Texas Instruments represents a blend of innovation, efficiency, and versatility, making it an excellent choice for designers and engineers seeking to incorporate a reliable IC into their next project.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5486 $66.1944
8+ $13.5784 $108.6272
12+ $13.1541 $157.8492
16+ $12.7297 $203.6752
21+ $12.3054 $258.4134
28+ $11.0324 $308.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess