EN
  • EN
  • DE

LM97600CIUT/NOPB

Part No LM97600CIUT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 7.6BIT SRL 5GSPS 292BGA / 4-Channel Quad ADC Folding/Interpolating 5Gsps 7.6-bit Serial LVDS 292-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 7.6
Sampling Rate 5G
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration MUX-S/H-ADC
Number of Converters 4
Architecture Folding Interpolating
Reference Type Internal
Operating Supply Voltage 1.14 V ~ 1.26 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 292-BGA
Manufacturer Package 292-BGA (27x27)
Win Source Part Number 779406-LM97600CIUT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM97600
Introduction Date July 25, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM97600CIUT/NOPB CAD Model

Description

The LM97600CIUT/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of analog and digital components that cater to a wide array of applications across various industries.

Key Features

  • High Precision: The LM97600CIUT/NOPB is engineered to deliver precise and stable performance, making it suitable for applications that require accurate signal processing.
  • Durable Design: Encased in a robust package, this component is designed to withstand harsh industrial environments and ensure reliable operation over an extended period.
  • Low Power Consumption: This integrated circuit is optimized for low power consumption, making it an ideal choice for battery-powered devices or energy-efficient systems.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature spectrum, ensuring functionality in various climatic conditions.
  • RoHS Compliant: The LM97600CIUT/NOPB is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with environmental safety in mind.

Applications

The versatility of the LM97600CIUT/NOPB allows it to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical equipment
  • Telecommunications infrastructure
  • High-precision measuring instruments

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LM97600CIUT/NOPB is backed by TI's rigorous testing and validation processes. Customers can also access extensive technical support and documentation, such as datasheets, reference designs, and application notes to facilitate the integration of this component into their projects.

Ordering Information

The product is available in a tape and reel packaging, denoted by the NOPB (No Lead) suffix, indicating lead-free terminals. For ordering, please refer to the complete part number LM97600CIUT/NOPB to ensure the correct specification of the product.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess