EN
  • EN
  • DE

LM96551SQE/NOPB

Part No LM96551SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC AFE ULTRA SND TX PULSER 80QFN / Ultrasound Transmit Pulser 0°C to 70°C Medical 80-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Current 25μA
Operating Supply Voltage 2.4 V ~ 5.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-WFQFN
Manufacturer Package 80-WQFN (12x12)
Win Source Part Number 779403-LM96551SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM96551
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM96551SQE/NOPB CAD Model

Description

The LM96551SQE/NOPB is a high-performance, low-power Analog Front End (AFE) designed by Texas Instruments for use in medical ultrasound imaging applications. This advanced integrated circuit is engineered to provide a comprehensive solution for driving, receiving, and processing ultrasound signals.

Key Features

  • High-Resolution Imaging: The device features a 12-bit resolution that allows for clear and detailed ultrasound images, critical for accurate diagnostics.
  • Low Noise Performance: With its low-noise design, the LM96551SQE/NOPB ensures that the ultrasound images are free from unwanted signal interference, providing clinicians with reliable data for patient assessment.
  • Integrated Receiver and Transmitter: The AFE includes a complete receiver and transmitter chain, reducing the need for external components and simplifying system design.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers adjustable gain settings, allowing optimization for various imaging scenarios.
  • Power Efficiency: The device operates with low power consumption, making it suitable for portable ultrasound systems where battery life is a critical factor.
  • Flexible Clocking Options: It supports a range of clocking configurations, enabling compatibility with different types of ultrasound probes and systems.

Applications

Primarily designed for medical ultrasound systems, the LM96551SQE/NOPB is versatile enough to be used in a variety of applications, including:

  • Portable and cart-based ultrasound systems
  • Doppler imaging systems
  • Point-of-care ultrasound devices

Quality and Reliability

The LM96551SQE/NOPB is supplied in a surface-mount package that is RoHS compliant and designed for lead-free soldering, ensuring environmental safety and compliance with global regulations. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance in critical healthcare applications.

Ordering Information

The part number LM96551SQE/NOPB indicates that the product is provided in a surface-mount package and is specified to be "Not Observing Pb" (lead-free). For ordering and detailed technical information, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess