EN
  • EN
  • DE

LM95231BIMMX-1/NOPB

Part No LM95231BIMMX-1/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8VSSOP / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series TruTherm
Packaging Reel package
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 85°C
Sensing Temperature - Remote 0°C ~ 85°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 9 b (Local), 12 b (Remote)
Features One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 85°C
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779396-LM95231BIMMX-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM95231
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM95231BIMMX-1/NOPB CAD Model

Description

Product Overview: LM95231BIMMX-1/NOPB

The LM95231BIMMX-1/NOPB is a precision temperature sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance integrated circuit (IC) is specifically engineered to provide accurate temperature readings with dual remote diode inputs. It is an ideal component for system temperature monitoring, commonly used in a variety of electronic applications including personal computers, servers, and industrial systems.

Key Features

  • Dual Remote Diode Inputs: The LM95231BIMMX-1/NOPB can measure temperature from two external diodes, allowing monitoring of different parts of the system.
  • High Accuracy: With ±1°C accuracy for remote diode temperature sensing, it ensures precise monitoring and control of system temperatures.
  • Digital Output: Temperature readings are provided via a digital interface, which can be easily interfaced with microcontrollers or other digital systems.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 8 to 11 bits, allowing for a balance between resolution and conversion time.
  • Low Supply Voltage: It operates at a supply voltage range of 3.0V to 3.6V, making it suitable for low-voltage applications.
  • TruTherm™ Technology: Incorporates TruTherm technology, enabling it to accurately sense the temperature of modern, high-performance integrated circuits with diode-connected transistors.

Applications

  • Personal Computers
  • Workstations and Servers
  • Electronic Test Equipment
  • Industrial Control Systems

Product Specifications

Attribute Details
Package/Case 8-VSSOP
RoHS Compliant
Mounting Type Surface Mount
Operating Temperature -40°C to +125°C

The LM95231BIMMX-1/NOPB is available in a small VSSOP-8 package and is lead-free and RoHS compliant, making it an environmentally friendly choice for temperature sensing solutions. Its robust design and advanced features make it a reliable and efficient choice for accurate temperature monitoring in a wide range of applications.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess