EN
  • EN
  • DE

LM95214CISDX

Part No LM95214CISDX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 140°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-WSON (4x4)
Family Name LM95214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923325-LM95214CISDX
Ultra Librarian 3D Model Ultra Librarian LM95214CISDX CAD Model

Description

Introducing the LM95214CISDX from Texas Instruments

The LM95214CISDX is a precision temperature sensor designed by Texas Instruments to provide comprehensive thermal monitoring solutions for a variety of applications. This sensor is particularly suited for use in desktops, notebooks, workstations, and other industrial systems that require accurate temperature measurements to ensure reliable operation and performance.

At the heart of the LM95214CISDX is a quad remote diode and local temperature sensor system. It is capable of monitoring the temperature of four remote diode-connected transistors as well as its own die temperature. The high level of integration and precision of this sensor makes it an ideal choice for advanced thermal management systems.

The device features TruTherm technology, which allows it to provide highly accurate temperature readings, even in systems with diodes of different current levels or operating characteristics. This technology ensures that the LM95214CISDX can adapt to various semiconductors and provide consistent temperature readings, making it versatile across different platforms and systems.

Key specifications of the LM95214CISDX include:

  • Wide temperature monitoring range, typically from -40°C to +125°C for the local sensor and -40°C to +150°C for the remote diode sensors.
  • High accuracy with ±1°C for local temperature measurements and ±3°C for remote diode measurements.
  • User-programmable overtemperature thresholds, which allow designers to set critical limits and take preventive actions to avoid overheating.
  • Communication through an industry-standard 2-wire SMBus interface, which simplifies integration into existing systems.
  • Low supply voltage operation from 3.0V to 3.6V, which is compatible with most modern low-voltage applications.

For enhanced flexibility, the LM95214CISDX also offers programmable resolution for the ADC that converts the analog temperature readings to digital values. This allows system designers to trade-off between conversion speed and resolution based on their specific requirements.

With its robust feature set and precision, the LM95214CISDX is a top-tier solution for system designers looking to implement advanced temperature monitoring and control within their products. Its small form factor and ease of use also contribute to its popularity among engineers and developers across various industries.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0186 $50.4650
53+ $1.8909 $100.2177
83+ $1.8270 $151.6410
118+ $1.6993 $200.5174
153+ $1.6354 $250.2162
191+ $1.5715 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,110 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess