EN
  • EN
  • DE

LM95172EWG/NOPB

Part No LM95172EWG/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 10CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tray
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 200°C
Output Type SPI
Supply Voltage - Operating 3 V to 5.5 V
Resolution 15 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3.5°C)
Testing Conditions 130°C to 160°C (-40°C to 120°C)
Temperature Range - Operating -40°C to 200°C
Mounting SMD (SMT)
Case / Package 10-CFP
Win Source Part Number 1055094-LM95172EWG/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 54
Ultra Librarian 3D Model Ultra Librarian LM95172EWG/NOPB CAD Model

Description

The LM95172EWG/NOPB is a state-of-the-art temperature sensor from Texas Instruments, designed for precise and reliable temperature measurements in a variety of applications. This remarkable sensor is part of TI's extensive portfolio of semiconductor products and is known for its high performance, durability, and ease of integration.

Key Features

  • Accuracy: The LM95172EWG/NOPB boasts an impressive accuracy level, ensuring precise temperature readings essential for maintaining system performance and safety.
  • Range: It operates over a wide temperature range, making it versatile for use in different environments and applications.
  • Interface: With its SPI (Serial Peripheral Interface), it offers a simple and efficient method for communication with microcontrollers and other digital systems.
  • Supply Voltage: It is designed to work with a supply voltage that is compatible with common system power rails, facilitating easy integration into existing designs.
  • Package: The sensor comes in a surface-mount package that is suitable for automated assembly processes, helping to reduce manufacturing time and costs.

Applications

The LM95172EWG/NOPB is ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial equipment
  • Consumer electronics
  • Data centers and server farms
  • Medical devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM95172EWG/NOPB is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability. The "NOPB" designation indicates that the product is lead-free, reflecting TI's dedication to environmental responsibility and compliance with international regulations.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the implementation of the LM95172EWG/NOPB in their projects. Texas Instruments also provides excellent customer support, with a team of experts ready to assist with any technical queries or design challenges.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.2143 $238.2143
2+ $213.5714 $427.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess