EN
  • EN
  • DE

LM95071QIMFX/NOPB

Part No LM95071QIMFX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-150C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LM95071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40259-1-ND, 296-40259-6, LM95071QIMFX/NOPB-ND, 296-40259-2, 296-40259-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923324-LM95071QIMFX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM95071QIMFX/NOPB CAD Model

Description

The LM95071QIMFX/NOPB is a precision integrated-circuit temperature sensor from Texas Instruments, designed to provide accurate temperature readings in a compact SOT-23 package. This digital output temperature sensor is specifically engineered for automotive and industrial applications, where reliable and consistent temperature monitoring is critical.

Key Features

  • Accuracy: The LM95071QIMFX/NOPB boasts an impressive accuracy of ±3°C, ensuring precise temperature readings for your application.
  • Temperature Range: This sensor operates over a wide temperature range of -40°C to +150°C, making it suitable for various challenging environments.
  • Digital Output: It features a digital SPI interface, which facilitates easy integration with microcontrollers and other digital systems.
  • Low Voltage Operation: With an operating voltage range of 2.7V to 5.5V, the LM95071QIMFX/NOPB is optimized for low voltage applications, contributing to energy efficiency.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a quiescent current of just 9 μA, which minimizes the impact on the overall power budget of the system.
  • Compact Package: The small SOT-23 package makes it ideal for space-constrained applications, without compromising on performance.

Applications

The LM95071QIMFX/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial equipment
  • Environmental monitoring
  • Computer peripherals
  • Data communications equipment

Quality and Reliability

As a product designed for use in rugged environments, the LM95071QIMFX/NOPB meets the stringent quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring that it can withstand the rigors of automotive applications. The NOPB designation indicates that the product is lead-free, catering to the increasing demand for environmentally friendly electronic components.

Conclusion

The LM95071QIMFX/NOPB from Texas Instruments is an ideal solution for designers looking for a reliable and accurate temperature sensor with a digital interface. Its combination of precision, low power consumption, and compact form factor make it a versatile choice for a wide range of temperature monitoring applications.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0484 $52.6292
31+ $3.3218 $102.9758
47+ $3.2180 $151.2460
65+ $3.1142 $202.4230
84+ $3.0104 $252.8736
112+ $2.6990 $302.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess