EN
  • EN
  • DE

LM89-1DIMMX/NOPB

Part No LM89-1DIMMX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Accurate, Remote Diode And Local Digital Temperature Sensor With Two-Wire Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 85°C
Sensing Temperature - Remote 0°C ~ 85°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 7 b (Local), 10 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 25°C ~ 125°C
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1200884-LM89-1DIMMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM89
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM89-1DIMMX/NOPB CAD Model

Description

The LM89-1DIMMX/NOPB is a precision integrated circuit from Texas Instruments, designed to provide comprehensive temperature monitoring and control solutions for various applications. This versatile device is a part of TI's extensive line of temperature sensors and control ICs, tailored to meet the demands of advanced electronic systems.

Key Features

  • High Accuracy: The LM89-1DIMMX/NOPB delivers precise temperature readings with a high degree of accuracy, ensuring reliable performance in critical applications.
  • Digital Interface: Equipped with a digital interface, this product allows for easy integration with microcontrollers and other digital systems, facilitating seamless communication and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Temperature Range: Capable of operating across a broad temperature spectrum, the LM89-1DIMMX/NOPB is suitable for environments with varying thermal conditions.
  • Compact Packaging: The device comes in a small-outline package, optimizing board space and enabling its use in space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The LM89-1DIMMX/NOPB is a versatile component that can be utilized in a wide array of applications, including:

  • Computing systems such as servers, laptops, and PCs
  • Telecommunication equipment
  • Industrial systems and process control
  • Consumer electronics
  • Automotive electronics

Product Specifications

Parameter Value
Supply Voltage 3.0V to 3.6V
Operating Temperature -40°C to +125°C
Package Type 8-VSSOP
Interface Type SMBus, Two-Wire, I2C

The LM89-1DIMMX/NOPB from Texas Instruments represents a reliable solution for temperature monitoring and control, combining accuracy, ease of use, and environmental responsibility in one compact package.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess