EN
  • EN
  • DE

LM8364BALMFX20

Part No LM8364BALMFX20
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Micropower Undervoltage Sensing Circuits | IC DETECTOR UNDERVOLT 2V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60μs Typical Propagation Delay
Voltage - Threshold 2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM8364
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200854-LM8364BALMFX20
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8364BALMFX20 CAD Model

Description

Introducing the LM8364BALMFX20 Voltage Supervisor from Texas Instruments

The LM8364BALMFX20 is a state-of-the-art voltage supervisor designed by Texas Instruments, engineered to ensure the reliability and stability of electronic systems. This compact, yet powerful, device serves as a crucial component for monitoring the power supply voltage of microprocessors, microcontrollers, and other digital systems.

Key Features

  • Voltage Threshold Precision: The device boasts a factory-trimmed threshold voltage of 2.93V, ensuring precise monitoring and control over the power supply levels.
  • Low Current Consumption: With a typical quiescent current of only 9 µA, the LM8364BALMFX20 is an energy-efficient solution that minimizes the power drain on the system it is monitoring.
  • Fast Response Time: It offers a rapid response time, quickly detecting undervoltage conditions to provide timely system protection.
  • Manual Reset Input: The inclusion of a manual reset input allows for system resets to be easily initiated by external events or user interaction.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to 125°C, making it suitable for various environmental conditions.

Package and Mounting

The LM8364BALMFX20 comes in a compact SOT-23 package, which is ideal for space-constrained applications. This package also supports surface-mount technology (SMT), allowing for efficient assembly and integration into modern electronic systems.

Applications

Its robust design and precise voltage monitoring make it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Automotive systems
  • Industrial equipment
  • Communication infrastructure
  • Computing devices

The LM8364BALMFX20 from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable integrated circuits that meet the demanding needs of today's electronic devices. Whether you are designing consumer electronics or industrial machinery, this voltage supervisor ensures your systems operate safely and effectively under various conditions.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the LM8364BALMFX20.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6115 $51.9775
200+ $0.5018 $100.3600
310+ $0.4861 $150.6910
430+ $0.4704 $202.2720
550+ $0.4548 $250.1400
740+ $0.4077 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess