EN
  • EN
  • DE

LM8364BALMF32

Part No LM8364BALMF32
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827904-LM8364BALMF32
Ultra Librarian 3D Model Ultra Librarian LM8364BALMF32 CAD Model

Description

Product Overview: LM8364BALMF32 from Texas Instruments

The LM8364BALMF32 is a highly reliable, low-power microprocessor supervisory circuit, designed and manufactured by Texas Instruments. This component is engineered to monitor the power supply voltage of digital systems, ensuring that the system operates correctly by providing a reset signal to the processor when necessary. It is an essential component for any design requiring a stable and reliable operation, particularly in the event of power failure or brownout conditions.

Key Features

  • Voltage Monitoring: The LM8364BALMF32 is capable of monitoring a fixed voltage threshold of 3.2V, which is critical for systems that operate on standard 3.3V power supplies.
  • Reset Output: Upon detecting an undervoltage condition, the device asserts a reset signal, holding the connected microprocessor in a reset state for a minimum of 140ms after the voltage exceeds the threshold, ensuring the system has stabilized before operation resumes.
  • Low Power Consumption: This device is designed for power-sensitive applications, with a quiescent current specification of only 9.8 µA, making it suitable for battery-powered and portable devices.
  • Temperature Range: The LM8364BALMF32 operates over a wide temperature range from -40°C to +125°C, accommodating various application environments from industrial to automotive.
  • Package: It is offered in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM8364BALMF32 is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems
  • Industrial equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LM8364BALMF32 supervisory circuit is no exception, providing the robust performance that designers expect from a TI product. Additionally, Texas Instruments offers comprehensive technical support and resources, including datasheets, application notes, and design tools to assist developers in integrating this component into their designs with ease.

In summary, the LM8364BALMF32 from Texas Instruments is a critical component for any system that requires accurate voltage monitoring and a reliable reset mechanism to ensure proper functionality and stability in the face of power supply uncertainties.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess